Molex D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 83000-9503 83000-9503

Description
Manufacturer: Molex, LLC Win Source Part Number: 052810-83000-9503 Packaging: Reel - TR Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5μin (0.127μm) Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052810-83000-9503 Packaging: Reel - TR Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5μin (0.127μm) Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 83000-9503 - 052810-83000-9503 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 83000-9503
052810-83000-9503
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 83000-9503 052810-83000-9503
Manufacturer: Molex, LLC Win Source Part Number: 052810-83000-9503 Packaging: Reel - TR Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5μin (0.127μm) Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052810-83000-9503
Packaging: Reel - TR
Type: Signal
Features: Insulation Support
Contact Type: Female Socket
Contact Finish: Gold
Contact Finish Thickness: 5μin (0.127μm)
Contact Form: Stamped
Wire Gauge: 26-28 AWG
Contact Termination: Crimp
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cmd Socket Terminals 50 000 Pc Reel Molex - 59H8441 - Newark, An Avnet Company
Chicago, IL, United States
Cmd Socket Terminals 50 000 Pc Reel Molex
59H8441
Cmd Socket Terminals 50 000 Pc Reel Molex 59H8441
CMD SOCKET TERMINALS 50 000 PC REEL

CMD SOCKET TERMINALS 50 000 PC REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 052810-83000-9503 59H8441
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 83000-9503 Cmd Socket Terminals 50 000 Pc Reel Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
TNC (M) St. Clamp Connector for HLF400 Cable - ET-TMS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details