Molex D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex 83000-9502

Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex 83611, 83619, 83612, 83614 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex 83611, 83619, 83612, 83614 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex - 74AC3312 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex
74AC3312
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex 74AC3312
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex 83611, 83619, 83612, 83614 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:Molex 83611, 83619, 83612, 83614 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
D-Sub Contact, Socket, 26Awg, Crimp Rohs Compliant Molex - 85AJ8556 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 26Awg, Crimp Rohs Compliant Molex
85AJ8556
D-Sub Contact, Socket, 26Awg, Crimp Rohs Compliant Molex 85AJ8556
D-SUB CONTACT, SOCKET, 26AWG, CRIMP ROHS COMPLIANT: YES

D-SUB CONTACT, SOCKET, 26AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 74AC3312 85AJ8556
Product Name D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Molex D-Sub Contact, Socket, 26Awg, Crimp Rohs Compliant Molex
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141874-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details