"Flat Ribbon Cable Gray 10 Conductors 0.039"" (1.00mm) Flat Cable 25.0' (7.62m)"
RIBBON FLAT CABLE, 10COND, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | WM11-25-ND | 26H3510 |
| Product Name | Flat Ribbon Cables | Ribbon Flat Cable, 10Cond, 100Ft, 28Awg, 300V; Cable Shielding Molex |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Number of Conductors | 10 # |