Molex Flat/ribbon Cable; Cable Shielding Molex 82-24-5903

Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes
Datasheet
Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/ribbon Cable; Cable Shielding Molex - 70K9431 - Newark, An Avnet Company
Chicago, IL, United States
Flat/ribbon Cable; Cable Shielding Molex
70K9431
Flat/ribbon Cable; Cable Shielding Molex 70K9431
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes

FLAT/RIBBON CABLE; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70K9431
Product Name Flat/ribbon Cable; Cable Shielding Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details