Molex Flat/ribbon Cable; Cable Shielding Molex 82-22-6110

Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes
Datasheet
Description
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/ribbon Cable; Cable Shielding Molex - 73C1641 - Newark, An Avnet Company
Chicago, IL, United States
Flat/ribbon Cable; Cable Shielding Molex
73C1641
Flat/ribbon Cable; Cable Shielding Molex 73C1641
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes

FLAT/RIBBON CABLE; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73C1641
Product Name Flat/ribbon Cable; Cable Shielding Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349900 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details