Molex Flat / Ribbon Cable; Cable Shielding Molex 82-22-6005

Description
Flat / Ribbon Cable; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm RoHS Compliant: Yes
Description
Flat / Ribbon Cable; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flat / Ribbon Cable; Cable Shielding Molex - 25M5387 - Newark, An Avnet Company
Chicago, IL, United States
Flat / Ribbon Cable; Cable Shielding Molex
25M5387
Flat / Ribbon Cable; Cable Shielding Molex 25M5387
Flat / Ribbon Cable; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm RoHS Compliant: Yes

Flat / Ribbon Cable; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M5387
Product Name Flat / Ribbon Cable; Cable Shielding Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers