Molex Sensor Cable Assembly; Connector Type A Molex 805000A09M020

Description
SENSOR CABLE ASSEMBLY; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Description
SENSOR CABLE ASSEMBLY; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 14B2862, features a Micro-Change® (M12) connector type A with a female straight end and a pigtail connector type B. It has a cable length of 2.0 meters (6.56 feet) and is constructed with a PVC cable jacket. The assembly is designed for industrial applications, offering an IP67 rating for dust and water resistance. It supports a maximum current of 4.0A and a voltage of up to 250V AC/DC. The cable is 22 AWG in size and operates within a temperature range of -20°C to +105°C. The connector body is made from PUR, while the contact material is copper alloy, ensuring durability and reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 14B2862, features a Micro-Change® (M12) connector type A with a female straight end and a pigtail connector type B. It has a cable length of 2.0 meters (6.56 feet) and is constructed with a PVC cable jacket. The assembly is designed for industrial applications, offering an IP67 rating for dust and water resistance. It supports a maximum current of 4.0A and a voltage of up to 250V AC/DC. The cable is 22 AWG in size and operates within a temperature range of -20°C to +105°C. The connector body is made from PUR, while the contact material is copper alloy, ensuring durability and reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Connector Type A Molex - 14B2862 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Molex
14B2862
Sensor Cable Assembly; Connector Type A Molex 14B2862
SENSOR CABLE ASSEMBLY; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14B2862
Product Name Sensor Cable Assembly; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details