Molex Micro-Change Cord, M12, Female, 4 Position Straight; Connector Type A Molex 804000D01M050

Description
MICRO-CHANGE CORD, M12, FEMALE, 4 POSITION STRAIGHT; Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
MICRO-CHANGE CORD, M12, FEMALE, 4 POSITION STRAIGHT; Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Change Cord, M12, Female, 4 Position Straight; Connector Type A Molex - 96F4293 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Change Cord, M12, Female, 4 Position Straight; Connector Type A Molex
96F4293
Micro-Change Cord, M12, Female, 4 Position Straight; Connector Type A Molex 96F4293
MICRO-CHANGE CORD, M12, FEMALE, 4 POSITION STRAIGHT; Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

MICRO-CHANGE CORD, M12, FEMALE, 4 POSITION STRAIGHT; Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F4293
Product Name Micro-Change Cord, M12, Female, 4 Position Straight; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-12-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers