Molex Mic 5P Mr 6In. 18/1 Pvc Molex 7R5006A17A060

Description
MIC 5P MR 6IN. 18/1 PVC
Description
MIC 5P MR 6IN. 18/1 PVC

Suppliers

Company
Product
Description
Supplier Links
Mic 5P Mr 6In. 18/1 Pvc Molex - 57T6201 - Newark, An Avnet Company
Chicago, IL, United States
Mic 5P Mr 6In. 18/1 Pvc Molex
57T6201
Mic 5P Mr 6In. 18/1 Pvc Molex 57T6201
MIC 5P MR 6IN. 18/1 PVC

MIC 5P MR 6IN. 18/1 PVC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57T6201
Product Name Mic 5P Mr 6In. 18/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details