Molex Micro-Change Cord, 1/2-20 Female 4 Position Straight; Cable Length Metric Molex 7R4A00A19A120

Description
MICRO-CHANGE CORD, 1/2-20 FEMALE 4 POSITION STRAIGHT; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:Micro-Change; Accessory Type:Cordset; Cable Length:1ft; Connector Type A:Circular 4 Position Receptacle RoHS Compliant: Yes
Datasheet
Description
MICRO-CHANGE CORD, 1/2-20 FEMALE 4 POSITION STRAIGHT; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:Micro-Change; Accessory Type:Cordset; Cable Length:1ft; Connector Type A:Circular 4 Position Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-Change Cord, 1/2-20 Female 4 Position Straight; Cable Length Metric Molex - 14B2403 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Change Cord, 1/2-20 Female 4 Position Straight; Cable Length Metric Molex
14B2403
Micro-Change Cord, 1/2-20 Female 4 Position Straight; Cable Length Metric Molex 14B2403
MICRO-CHANGE CORD, 1/2-20 FEMALE 4 POSITION STRAIGHT; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:Micro-Change; Accessory Type:Cordset; Cable Length:1ft; Connector Type A:Circular 4 Position Receptacle RoHS Compliant: Yes

MICRO-CHANGE CORD, 1/2-20 FEMALE 4 POSITION STRAIGHT; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:Micro-Change; Accessory Type:Cordset; Cable Length:1ft; Connector Type A:Circular 4 Position Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14B2403
Product Name Micro-Change Cord, 1/2-20 Female 4 Position Straight; Cable Length Metric Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details