Molex Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex 7A3000-31

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex - 14B2373 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex
14B2373
Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex 14B2373
SENSOR CONNECTOR RECEPTACLE, 3 POSITION, CABLE; Product Range:Micro-Change 120075 Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:- RoHS Compliant: Yes

SENSOR CONNECTOR RECEPTACLE, 3 POSITION, CABLE; Product Range:Micro-Change 120075 Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7A3000-31 14B2373
Product Name Sensor Connector Receptacle, 3 Position, Cable; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details