Molex Computer Cable, 3M, Black; Connector Type A Molex 79925-0010

Description
COMPUTER CABLE, 3M, BLACK; Connector Type A:Triad Differential Pair 38 Position Plug; Connector Type B:Triad Differential Pair 38 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, 3M, BLACK; Connector Type A:Triad Differential Pair 38 Position Plug; Connector Type B:Triad Differential Pair 38 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, 3M, Black; Connector Type A Molex - 07J2511 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, 3M, Black; Connector Type A Molex
07J2511
Computer Cable, 3M, Black; Connector Type A Molex 07J2511
COMPUTER CABLE, 3M, BLACK; Connector Type A:Triad Differential Pair 38 Position Plug; Connector Type B:Triad Differential Pair 38 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

COMPUTER CABLE, 3M, BLACK; Connector Type A:Triad Differential Pair 38 Position Plug; Connector Type B:Triad Differential Pair 38 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07J2511
Product Name Computer Cable, 3M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details