Molex Computer Cable, Serial, 9.8Ft, Black; Connector Type A Molex 79925-0002

Description
COMPUTER CABLE, SERIAL, 9.8FT, BLACK; Connector Type A:TDP PCI Express x1 18 Position Plug; Connector Type B:TDP PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 9.8FT, BLACK; Connector Type A:TDP PCI Express x1 18 Position Plug; Connector Type B:TDP PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 9.8Ft, Black; Connector Type A Molex - 07J2509 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 9.8Ft, Black; Connector Type A Molex
07J2509
Computer Cable, Serial, 9.8Ft, Black; Connector Type A Molex 07J2509
COMPUTER CABLE, SERIAL, 9.8FT, BLACK; Connector Type A:TDP PCI Express x1 18 Position Plug; Connector Type B:TDP PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 9.8FT, BLACK; Connector Type A:TDP PCI Express x1 18 Position Plug; Connector Type B:TDP PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07J2509
Product Name Computer Cable, Serial, 9.8Ft, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details