Molex Cable assy; VHDCI plug to VHDCI plug; 1meter length 79918-0080

Description
Cable assy; VHDCI plug to VHDCI plug; 1meter length
Datasheet
Description
Cable assy; VHDCI plug to VHDCI plug; 1meter length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable assy; VHDCI plug to VHDCI plug; 1meter length - 70190565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy; VHDCI plug to VHDCI plug; 1meter length
70190565
Cable assy; VHDCI plug to VHDCI plug; 1meter length 70190565
Cable assy; VHDCI plug to VHDCI plug; 1meter length

Cable assy; VHDCI plug to VHDCI plug; 1meter length

Supplier's Site
Computer Cable, Vhdci, 1M, Black; Connector Type A Molex - 15R3204 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Vhdci, 1M, Black; Connector Type A Molex
15R3204
Computer Cable, Vhdci, 1M, Black; Connector Type A Molex 15R3204
COMPUTER CABLE, VHDCI, 1M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:Ultra+ VHDCI 79918 Series; Voltage AC:30V RoHS Compliant: Yes

COMPUTER CABLE, VHDCI, 1M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:Ultra+ VHDCI 79918 Series; Voltage AC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70190565 15R3204
Product Name Cable assy; VHDCI plug to VHDCI plug; 1meter length Computer Cable, Vhdci, 1M, Black; Connector Type A Molex
Cable Length 3.3 ft (10.06 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details