Molex Jumper Wires, Pre-Crimped Leads 797582148

Description
"Black 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"
Request a Quote Datasheet
Description
"Black 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-0797582148-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-0797582148-ND
Jumper Wires, Pre-Crimped Leads 900-0797582148-ND
"Black 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"

"Black 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0797582148-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details