Molex Crimped Wire 797582142

Description
Molex 797582142 Pre-Crimped Lead
Request a Quote
Description
Molex 797582142 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 316155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
316155
Crimped Wire 316155
Molex 797582142 Pre-Crimped Lead

Molex 797582142 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 316155
Product Name Crimped Wire
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Wire - NE 243230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2653 lbs/ft (0.3947 g/mm)
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2421706-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details