Molex Jumper Wires, Pre - Crimped - 797582036 797582036

Description
Manufacturer: Molex, LLC Win Source Part Number: 770831-797582036 Color: Black Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 18 AWG Length: 11.8" (300mm) Contact End: Pin to Pin Number of Conductors: 1 Family Name: 79758 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 770831-797582036 Color: Black Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 18 AWG Length: 11.8" (300mm) Contact End: Pin to Pin Number of Conductors: 1 Family Name: 79758 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Jumper Wires, Pre - Crimped - 797582036
770831-797582036
Jumper Wires, Pre - Crimped - 797582036 770831-797582036
Manufacturer: Molex, LLC Win Source Part Number: 770831-797582036 Color: Black Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 20μin (0.51μm) Wire Gauge: 18 AWG Length: 11.8" (300mm) Contact End: Pin to Pin Number of Conductors: 1 Family Name: 79758 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 770831-797582036
Color: Black
Number of Rows: 1
Contact Finish: Tin
Contact Finish Thickness: 20μin (0.51μm)
Wire Gauge: 18 AWG
Length: 11.8" (300mm)
Contact End: Pin to Pin
Number of Conductors: 1
Family Name: 79758
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 453-797582036 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
453-797582036
Cable Assembly 453-797582036
093' 300MM 18AWG PRE-CRIMPED LEA / Cable Assembly UL 1061 0.3m 18AWG Terminal to Terminal F-F Crimp-Crimp Standard .093" Bag Product overview: 797582036 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Jumper Wires, Pre-Crimped Leads, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 453-797582036 can be used for catalog matching and distributor lookup.

093' 300MM 18AWG PRE-CRIMPED LEA / Cable Assembly UL 1061 0.3m 18AWG Terminal to Terminal F-F Crimp-Crimp Standard .093" Bag Product overview: 797582036 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Jumper Wires, Pre-Crimped Leads, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 453-797582036 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 770831-797582036 453-797582036
Product Name Jumper Wires, Pre - Crimped - 797582036 Cable Assembly
Cable Length 0.9833 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details