Molex Jumper Wires, Pre-Crimped Leads 797581095

Description
"Black 24 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 24 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-0797581095-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-0797581095-ND
Jumper Wires, Pre-Crimped Leads 900-0797581095-ND
"Black 24 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"

"Black 24 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0797581095-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details