CABLE ASSY, CRIMP SKT-SKT, 22AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Lock OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
MINILOCK TIN PLATED 150MM 22AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 38AH6045 | 80AH1039 |
| Product Name | Cable Assy, Crimp Skt-Skt, 22Awg, 150Mm; Connector To Connector Molex | Minilock Tin Plated 150Mm 22Awg Rohs Compliant Molex |
| Cable Length | 0.4921 ft (1.5 dm) |