Molex Cable Assy, Crimp Skt-Skt, 18Awg, 300Mm; Connector To Connector Molex 79758-2146

Description
CABLE ASSY, CRIMP SKT-SKT, 18AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 396 OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, 18AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 396 OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 18Awg, 300Mm; Connector To Connector Molex - 38AH6044 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 18Awg, 300Mm; Connector To Connector Molex
38AH6044
Cable Assy, Crimp Skt-Skt, 18Awg, 300Mm; Connector To Connector Molex 38AH6044
CABLE ASSY, CRIMP SKT-SKT, 18AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 396 OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, 18AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:L1NK 396 OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Link396 Tin Plated 300Mm 18Awg Rohs Compliant Molex - 80AH1038 - Newark, An Avnet Company
Chicago, IL, United States
Link396 Tin Plated 300Mm 18Awg Rohs Compliant Molex
80AH1038
Link396 Tin Plated 300Mm 18Awg Rohs Compliant Molex 80AH1038
LINK396 TIN PLATED 300MM 18AWG ROHS COMPLIANT: YES

LINK396 TIN PLATED 300MM 18AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38AH6044 80AH1038
Product Name Cable Assy, Crimp Skt-Skt, 18Awg, 300Mm; Connector To Connector Molex Link396 Tin Plated 300Mm 18Awg Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details