Molex Cable Assy, Crimp Skt-Skt, 16Awg, 300Mm; Connector To Connector Molex 79758-2142

Description
CABLE ASSY, CRIMP SKT-SKT, 16AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, 16AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 16Awg, 300Mm; Connector To Connector Molex - 38AH6042 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 16Awg, 300Mm; Connector To Connector Molex
38AH6042
Cable Assy, Crimp Skt-Skt, 16Awg, 300Mm; Connector To Connector Molex 38AH6042
CABLE ASSY, CRIMP SKT-SKT, 16AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, 16AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra Fit Tin Plated 300Mm 16Awg Rohs Compliant Molex - 80AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fit Tin Plated 300Mm 16Awg Rohs Compliant Molex
80AH1036
Ultra Fit Tin Plated 300Mm 16Awg Rohs Compliant Molex 80AH1036
ULTRA FIT TIN PLATED 300MM 16AWG ROHS COMPLIANT: YES

ULTRA FIT TIN PLATED 300MM 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38AH6042 80AH1036
Product Name Cable Assy, Crimp Skt-Skt, 16Awg, 300Mm; Connector To Connector Molex Ultra Fit Tin Plated 300Mm 16Awg Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details