Molex Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex 79758-2139

Description
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex - 38AH6039 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex
38AH6039
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex 38AH6039
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm Rohs Compliant Molex/brad - 66AH2777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm Rohs Compliant Molex/brad
66AH2777
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm Rohs Compliant Molex/brad 66AH2777
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM ROHS COMPLIANT: YES

Supplier's Site
Nano Fit Tin Plated 150Mm 20Awg Rohs Compliant Molex - 80AH1033 - Newark, An Avnet Company
Chicago, IL, United States
Nano Fit Tin Plated 150Mm 20Awg Rohs Compliant Molex
80AH1033
Nano Fit Tin Plated 150Mm 20Awg Rohs Compliant Molex 80AH1033
NANO FIT TIN PLATED 150MM 20AWG ROHS COMPLIANT: YES

NANO FIT TIN PLATED 150MM 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38AH6039 66AH2777
Product Name Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm Rohs Compliant Molex/brad
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details