Molex Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex 79758-2129

Description
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex - 38AH6036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex
38AH6036
Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex 38AH6036
CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, 20AWG, 150MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Nano-Fit OTS 79758 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Nanofit Gold Plated 150Mm 20Awg Rohs Compliant Molex - 80AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Nanofit Gold Plated 150Mm 20Awg Rohs Compliant Molex
80AH1030
Nanofit Gold Plated 150Mm 20Awg Rohs Compliant Molex 80AH1030
NANOFIT GOLD PLATED 150MM 20AWG ROHS COMPLIANT: YES

NANOFIT GOLD PLATED 150MM 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38AH6036 80AH1030
Product Name Cable Assy, Crimp Skt-Skt, 20Awg, 150Mm; Connector To Connector Molex Nanofit Gold Plated 150Mm 20Awg Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details