CABLE ASSY, CRIMP SKT-SKT, 26AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Lock PLUS OTS 79758 Series RoHS Compliant: Yes
MICROLOCK PLUS TIN PLATED 300MM 26AWG ROHS COMPLIANT: YES
CABLE ASSY, CRIMP SKT-SKT, 26AWG, 300MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 94AC8014 | 80AH1029 |
| Product Name | Cable Assy, Crimp Skt-Skt, 26Awg, 300Mm; Connector To Connector Molex | Microlock Plus Tin Plated 300Mm 26Awg Rohs Compliant Molex |
| Cable Length | 0.9843 ft (3 dm) |