Molex Cable Assy, Crimp Skt-Skt, 24Awg, 300Mm; Connector To Connector Molex 79758-1096

Description
CABLE ASSY, CRIMP SKT-SKT, 24AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Milli-Grid OTS 79758 Series; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, 24AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Milli-Grid OTS 79758 Series; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, 24Awg, 300Mm; Connector To Connector Molex - 38AH6034 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, 24Awg, 300Mm; Connector To Connector Molex
38AH6034
Cable Assy, Crimp Skt-Skt, 24Awg, 300Mm; Connector To Connector Molex 38AH6034
CABLE ASSY, CRIMP SKT-SKT, 24AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Milli-Grid OTS 79758 Series; Jacket Color:BlackRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, 24AWG, 300MM; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Milli-Grid OTS 79758 Series; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Milligrid Gold Plated 300Mm 24Awg Rohs Compliant Molex - 80AH1027 - Newark, An Avnet Company
Chicago, IL, United States
Milligrid Gold Plated 300Mm 24Awg Rohs Compliant Molex
80AH1027
Milligrid Gold Plated 300Mm 24Awg Rohs Compliant Molex 80AH1027
MILLIGRID GOLD PLATED 300MM 24AWG ROHS COMPLIANT: YES

MILLIGRID GOLD PLATED 300MM 24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38AH6034 80AH1027
Product Name Cable Assy, Crimp Skt-Skt, 24Awg, 300Mm; Connector To Connector Molex Milligrid Gold Plated 300Mm 24Awg Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details