Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
79758-1018 -- PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
Molex
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
79758-1018
Description
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
79758-1018
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
79758-1018
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire Terminals
Product Number
79758-1018
Product Name
PICO-CLASP 150MM 28AWG PRE-CRIMPED LEAD
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
0.3mm fpc connector
0.3mm fpc connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details
Amphenol Communications Solutions
Terminals
10150494-101TRLF
View Details
2
suppliers
RS Components, Ltd.
Bootlace Ferrules
1787309
Specs
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm
2
View Details
BlockMaster Electronics, Inc.
Push-In Wire Connectors
WPC356
Specs
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details