Molex Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex 79758-1016

Description
CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Pico-Clasp 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector TypeRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Pico-Clasp 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex - 07AH5351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex
07AH5351
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex 07AH5351
CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Pico-Clasp 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector TypeRoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Pico-Clasp 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5351
Product Name Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details