CABLE ASSY, CRIMP SKT-SKT, BLACK, 300MM; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:CLIK-Mate 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector TypeRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH5350 |
| Product Name | Cable Assy, Crimp Skt-Skt, Black, 300Mm; Cable Length Imperial Molex |
| Cable Length | 0.9843 ft (3 dm) |