Molex Cable Assy, Crimp Skt-Skt, White, 300Mm; Cable Length Imperial Molex 79758-1010

Description
CABLE ASSY, CRIMP SKT-SKT, WHITE, 300MM; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-Ezmate 79758 Series; Jacket Colour:White; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SKT-SKT, WHITE, 300MM; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-Ezmate 79758 Series; Jacket Colour:White; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, White, 300Mm; Cable Length Imperial Molex - 07AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, White, 300Mm; Cable Length Imperial Molex
07AH5349
Cable Assy, Crimp Skt-Skt, White, 300Mm; Cable Length Imperial Molex 07AH5349
CABLE ASSY, CRIMP SKT-SKT, WHITE, 300MM; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-Ezmate 79758 Series; Jacket Colour:White; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, WHITE, 300MM; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Pico-Ezmate 79758 Series; Jacket Colour:White; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5349
Product Name Cable Assy, Crimp Skt-Skt, White, 300Mm; Cable Length Imperial Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details