Molex PICOBLADE 500798000, 26 AWG UL1061,150MM 79758-0006

Description
PICOBLADE 500798000, 26 AWG UL1061,150MM
Request a Quote Datasheet
Description
PICOBLADE 500798000, 26 AWG UL1061,150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICOBLADE 500798000, 26 AWG UL1061,150MM - 79758-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
PICOBLADE 500798000, 26 AWG UL1061,150MM
79758-0006
PICOBLADE 500798000, 26 AWG UL1061,150MM 79758-0006
PICOBLADE 500798000, 26 AWG UL1061,150MM

PICOBLADE 500798000, 26 AWG UL1061,150MM

Buy Now
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex - 07AH5347 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex
07AH5347
Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex 07AH5347
CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector Type RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, BLACK, 150MM; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade 79758 Series; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Connector Type A:Crimp Socket; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79758-0006 07AH5347
Product Name PICOBLADE 500798000, 26 AWG UL1061,150MM Cable Assy, Crimp Skt-Skt, Black, 150Mm; Cable Length Imperial Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products