Molex MINI-FIT, 39000038, 18 AWG UL1061 79758-0001

Description
MINI-FIT, 39000038, 18 AWG UL1061
Request a Quote Datasheet
Description
MINI-FIT, 39000038, 18 AWG UL1061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI-FIT, 39000038, 18 AWG UL1061 - 79758-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINI-FIT, 39000038, 18 AWG UL1061
79758-0001
MINI-FIT, 39000038, 18 AWG UL1061 79758-0001
MINI-FIT, 39000038, 18 AWG UL1061

MINI-FIT, 39000038, 18 AWG UL1061

Buy Now
Cable Assy, Crimp Skt-Skt, Red, 150Mm; Connector To Connector Molex - 77Y8420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, Red, 150Mm; Connector To Connector Molex
77Y8420
Cable Assy, Crimp Skt-Skt, Red, 150Mm; Connector To Connector Molex 77Y8420
CABLE ASSY, CRIMP SKT-SKT, RED, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit 79758 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, RED, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit 79758 Series; Jacket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79758-0001 77Y8420
Product Name MINI-FIT, 39000038, 18 AWG UL1061 Cable Assy, Crimp Skt-Skt, Red, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details