COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS 36 Position Plug; Connector Type B:SATA (x4) 7 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 32M6723 |
| Product Name | Computer Cable, Infiniband, 1M, Black; Connector Type A Molex |
| Application | Computer |