Molex Usb Charger, 1 Port, 1A, Blk; Product Range Molex 79540-5015

Description
USB CHARGER, 1 PORT, 1A, BLK; Product Range:-; Current Rating:1A; Voltage Rating VAC:-; USB Standard:USB 3.0; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
USB CHARGER, 1 PORT, 1A, BLK; Product Range:-; Current Rating:1A; Voltage Rating VAC:-; USB Standard:USB 3.0; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, 1 Port, 1A, Blk; Product Range Molex - 56Y2129 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, 1 Port, 1A, Blk; Product Range Molex
56Y2129
Usb Charger, 1 Port, 1A, Blk; Product Range Molex 56Y2129
USB CHARGER, 1 PORT, 1A, BLK; Product Range:-; Current Rating:1A; Voltage Rating VAC:-; USB Standard:USB 3.0; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount; Gender:PlugRoHS Compliant: Yes

USB CHARGER, 1 PORT, 1A, BLK; Product Range:-; Current Rating:1A; Voltage Rating VAC:-; USB Standard:USB 3.0; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56Y2129
Product Name Usb Charger, 1 Port, 1A, Blk; Product Range Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details