Molex Rectangular Connectors - 0791098605 791098605

Description
Manufacturer: Molex, LLC Win Source Part Number: 908449-0791098605 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 12 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-8605, 791098605
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908449-0791098605 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 12 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-8605, 791098605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0791098605 - 908449-0791098605 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0791098605
908449-0791098605
Rectangular Connectors - 0791098605 908449-0791098605
Manufacturer: Molex, LLC Win Source Part Number: 908449-0791098605 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 12 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 79109-8605, 791098605

Manufacturer: Molex, LLC
Win Source Part Number: 908449-0791098605
Series: Milli-Grid 79109
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 079109
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 79109-8605, 791098605

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 791098605 - 1152521-791098605 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 791098605
1152521-791098605
Circular Connectors - Circular Connectors - Housings - 791098605 1152521-791098605
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152521-791098605 Number of Positions: 12 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 12 Length: 12.19 mm Housing Material: Polymer Number of Circuits: 10 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 5.33 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152521-791098605
Number of Positions: 12
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 12
Length: 12.19 mm
Housing Material: Polymer
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 25 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 5.33 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 125 V
Max Operating Temperature: 105 °C

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 0791098605 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
0791098605
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 0791098605
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908449-0791098605 1152521-791098605 0791098605
Product Name Rectangular Connectors - 0791098605 Circular Connectors - Circular Connectors - Housings - 791098605 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details