Molex Rectangular Connectors - 0791098401 791098401

Description
Manufacturer: Molex, LLC Win Source Part Number: 908448-0791098401 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14370TR, 79109-8401, WM14370CT, WM14370DKR, 791098401, 0791098401-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908448-0791098401 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14370TR, 79109-8401, WM14370CT, WM14370DKR, 791098401, 0791098401-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0791098401 - 908448-0791098401 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0791098401
908448-0791098401
Rectangular Connectors - 0791098401 908448-0791098401
Manufacturer: Molex, LLC Win Source Part Number: 908448-0791098401 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14370TR, 79109-8401, WM14370CT, WM14370DKR, 791098401, 0791098401-ND

Manufacturer: Molex, LLC
Win Source Part Number: 908448-0791098401
Series: Milli-Grid 79109
Operating Temperature Range: -55°C ~ 125°C
Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 079109
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM14370TR, 79109-8401, WM14370CT, WM14370DKR, 791098401, 0791098401-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908448-0791098401
Product Name Rectangular Connectors - 0791098401
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details