Molex Rectangular Connectors - 0791091008 791091008

Description
Manufacturer: Molex, LLC Win Source Part Number: 908447-0791091008 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 18 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079109-1008, 079109-1008-E, 0791091008-E, 79109-1008, 79109-1008-E, 79109-1008-TR29, 79109-1008-TR30, 791091008, 791091008-E, 900-0791091008, WM18704, WM18704-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908447-0791091008 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 18 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079109-1008, 079109-1008-E, 0791091008-E, 79109-1008, 79109-1008-E, 79109-1008-TR29, 79109-1008-TR30, 791091008, 791091008-E, 900-0791091008, WM18704, WM18704-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0791091008 - 908447-0791091008 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0791091008
908447-0791091008
Rectangular Connectors - 0791091008 908447-0791091008
Manufacturer: Molex, LLC Win Source Part Number: 908447-0791091008 Series: Milli-Grid 79109 Operating Temperature Range: -55°C ~ 125°C Features: 18 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 079109 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 079109-1008, 079109-1008-E, 0791091008-E, 79109-1008, 79109-1008-E, 79109-1008-TR29, 79109-1008-TR30, 791091008, 791091008-E, 900-0791091008, WM18704, WM18704-ND

Manufacturer: Molex, LLC
Win Source Part Number: 908447-0791091008
Series: Milli-Grid 79109
Operating Temperature Range: -55°C ~ 125°C
Features: 18 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 079109
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 079109-1008, 079109-1008-E, 0791091008-E, 79109-1008, 79109-1008-E, 79109-1008-TR29, 79109-1008-TR30, 791091008, 791091008-E, 900-0791091008, WM18704, WM18704-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908447-0791091008
Product Name Rectangular Connectors - 0791091008
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details