Connector
20Ckt 2mm Pitch Female Header, Vertical SMT, 1A, 125V, Gold Product overview: 79109-8609 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-79109-8609 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 908450-79109-8609
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
MGrid VRec /Cap /Pg T&R .38AuLF 20Ckt RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 79109-8609 | 316-79109-8609 | 908450-79109-8609 | 57R1244 |
| Product Name | 1A 125V Electronic Connector | Rectangular Connectors - 79109-8609 | Mgrid Vrec /cap /pg T&r .38Aulf 20Ckt Rohs Compliant Molex | |
| Gender | Female / Jack |