Molex Circular Connectors - Circular Connectors - Housings - 79109-8403 79109-8403

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 79109-8403 - 1040842-79109-8403 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 79109-8403
1040842-79109-8403
Circular Connectors - Circular Connectors - Housings - 79109-8403 1040842-79109-8403
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040842-79109-8403 Number of Positions: 8 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 8 Length: 8.19 mm Housing Material: Polymer Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TMM-104-01-G-D-SM; CLT-104-02-L-D; TMM-104-01-S-D-SM; 0877590875; 0878320828; 87759-08500791098403 ; 791098403; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.19 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040842-79109-8403
Number of Positions: 8
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 8
Length: 8.19 mm
Housing Material: Polymer
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 25 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMM-104-01-G-D-SM; CLT-104-02-L-D; TMM-104-01-S-D-SM; 0877590875; 0878320828; 87759-08500791098403; 791098403;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.19 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125 V

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-79109-8403
SMD Electronic Connector 316-79109-8403
Conn Socket Strip RCP 8 POS 2mm Solder ST SMD Embossed T/R Product overview: 79109-8403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-79109-8403 can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 8 POS 2mm Solder ST SMD Embossed T/R Product overview: 79109-8403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-79109-8403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Rcpt, 8Pos, 2Row, 2Mm, Smt Rohs Compliant Molex - 92AJ7814 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 2Row, 2Mm, Smt Rohs Compliant Molex
92AJ7814
Conn, Rcpt, 8Pos, 2Row, 2Mm, Smt Rohs Compliant Molex 92AJ7814
CONN, RCPT, 8POS, 2ROW, 2MM, SMT ROHS COMPLIANT: YES

CONN, RCPT, 8POS, 2ROW, 2MM, SMT ROHS COMPLIANT: YES

Supplier's Site
Mgrid Vrec /cap O/pg T&r .38Aulf 8Ckt Rohs Compliant Molex - 93M6707 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Vrec /cap O/pg T&r .38Aulf 8Ckt Rohs Compliant Molex
93M6707
Mgrid Vrec /cap O/pg T&r .38Aulf 8Ckt Rohs Compliant Molex 93M6707
MGrid VRec /Cap O/Pg T&R .38AuLF 8Ckt RoHS Compliant: Yes

MGrid VRec /Cap O/Pg T&R .38AuLF 8Ckt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 79109-8403 1040842-79109-8403 316-79109-8403 92AJ7814
Product Name Circular Connectors - Circular Connectors - Housings - 79109-8403 SMD Electronic Connector Conn, Rcpt, 8Pos, 2Row, 2Mm, Smt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products