Molex Circular Connectors - Circular Connectors - Housings - 79109-1216 79109-1216

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999849-79109-1216 Number of Positions: 34 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 34 Length: 34.19 mm Housing Material: Polymer Number of Circuits: 32 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SQW-117-01-F-D-VS-LC ; TLE-117-01-G-DV; MMS-117-02-L-DV; 87832-3422; 55510-134LF; 87832-34140791091216 ; 791091216; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999849-79109-1216 Number of Positions: 34 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 34 Length: 34.19 mm Housing Material: Polymer Number of Circuits: 32 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SQW-117-01-F-D-VS-LC ; TLE-117-01-G-DV; MMS-117-02-L-DV; 87832-3422; 55510-134LF; 87832-34140791091216 ; 791091216; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 79109-1216 - 999849-79109-1216 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 79109-1216
999849-79109-1216
Circular Connectors - Circular Connectors - Housings - 79109-1216 999849-79109-1216
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999849-79109-1216 Number of Positions: 34 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 34 Length: 34.19 mm Housing Material: Polymer Number of Circuits: 32 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SQW-117-01-F-D-VS-LC ; TLE-117-01-G-DV; MMS-117-02-L-DV; 87832-3422; 55510-134LF; 87832-34140791091216 ; 791091216; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 5.33 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999849-79109-1216
Number of Positions: 34
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 34
Length: 34.19 mm
Housing Material: Polymer
Number of Circuits: 32
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 25 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): SQW-117-01-F-D-VS-LC; TLE-117-01-G-DV; MMS-117-02-L-DV; 87832-3422; 55510-134LF; 87832-34140791091216; 791091216;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.33 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125 V

Buy Now
Mgrid Vrec Smt O/cap /pgs.38Aulf 34Ckt Molex - 57R1153 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Vrec Smt O/cap /pgs.38Aulf 34Ckt Molex
57R1153
Mgrid Vrec Smt O/cap /pgs.38Aulf 34Ckt Molex 57R1153
MGrid VRec SMT O/Cap /Pgs.38AuLF 34Ckt

MGrid VRec SMT O/Cap /Pgs.38AuLF 34Ckt

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 999849-79109-1216 57R1153
Product Name Circular Connectors - Circular Connectors - Housings - 79109-1216 Mgrid Vrec Smt O/cap /pgs.38Aulf 34Ckt Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Contacts - 13712 - Powell Electronics, Inc.
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers