Molex Connector, Rcpt, 44Pos, 2Row, 2Mm; Connector Systems Molex 79109-0021

Description
CONNECTOR, RCPT, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 79109 Series; Gender:Receptacle RoHS Compliant: No
Description
CONNECTOR, RCPT, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 79109 Series; Gender:Receptacle RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 44Pos, 2Row, 2Mm; Connector Systems Molex - 97C5740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 44Pos, 2Row, 2Mm; Connector Systems Molex
97C5740
Connector, Rcpt, 44Pos, 2Row, 2Mm; Connector Systems Molex 97C5740
CONNECTOR, RCPT, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 79109 Series; Gender:Receptacle RoHS Compliant: No

CONNECTOR, RCPT, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 79109 Series; Gender:Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97C5740
Product Name Connector, Rcpt, 44Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details