Molex Mgrid Vrec Dr W/opgs .38Aulf 34Ckt Rohs Compliant Molex 79107-7016

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mgrid Vrec Dr W/opgs .38Aulf 34Ckt Rohs Compliant Molex - 29AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Vrec Dr W/opgs .38Aulf 34Ckt Rohs Compliant Molex
29AC1436
Mgrid Vrec Dr W/opgs .38Aulf 34Ckt Rohs Compliant Molex 29AC1436
MGRID VREC DR W/OPGS .38AULF 34CKT ROHS COMPLIANT: YES

MGRID VREC DR W/OPGS .38AULF 34CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 34Pos, 2Row, 2Mm; Pitch Spacing Molex - 07AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2Mm; Pitch Spacing Molex
07AH5346
Connector, Rcpt, 34Pos, 2Row, 2Mm; Pitch Spacing Molex 07AH5346
CONNECTOR, RCPT, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:Milli-Grid 79107 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:Milli-Grid 79107 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 79107-7016 29AC1436 07AH5346
Product Name Mgrid Vrec Dr W/opgs .38Aulf 34Ckt Rohs Compliant Molex Connector, Rcpt, 34Pos, 2Row, 2Mm; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details