Connector
BOARD-BOARD CONNECTOR RECEPTACLE, 30WAY, 2ROW; Series:Milli-Grid; Pitch Spacing:2mm; No. of Rows:2; No. of Contacts:30; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Color:Black RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79107-7014 | 63K2161 |
| Product Name | Board-Board Connector Receptacle, 30Way, 2Row; Series Molex | |
| Termination | Through Hole Vertical |