Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 79107-7007

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 79107-7007 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
79107-7007
Connectors Board to Board, PCB Mt Pin Hders & Recept 79107-7007
MGRID VREC DR W/OPGS .38AULF 6CKT

MGRID VREC DR W/OPGS .38AULF 6CKT

Buy Now
Connector, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Molex - 07P8669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Molex
07P8669
Connector, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Molex 07P8669
CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Rohs Compliant Molex - 93M6508 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Rohs Compliant Molex
93M6508
Header Connector,pcb Mount,recept,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Rohs Compliant Molex 93M6508
Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.079 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.079 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 79107-7007 79107-7007 07P8669 93M6508
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Molex Header Connector,pcb Mount,recept,16 Contacts,pin,0.079 Pitch,pc Tail Terminal Rohs Compliant Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details