Molex Circular Connectors - Circular Connectors - Housings - 79107-7002 79107-7002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 79107-7002 - 1218371-79107-7002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 79107-7002
1218371-79107-7002
Circular Connectors - Circular Connectors - Housings - 79107-7002 1218371-79107-7002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218371-79107-7002 Number of Positions: 6 Pitch: 2 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.0066 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 6 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 25 mΩ Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0791077002; 79107-7002.; 791077002; 791077002.; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Lead Pitch: 2 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218371-79107-7002
Number of Positions: 6
Pitch: 2 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.0066 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 6
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 25 mΩ
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0791077002; 79107-7002.; 791077002; 791077002.;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
MGrid VRec DR W/OPgs .38AuLF 6Ckt - 70090947 - Allied Electronics, Inc.
Fort Worth, TX, USA
MGrid VRec DR W/OPgs .38AuLF 6Ckt
70090947
MGrid VRec DR W/OPgs .38AuLF 6Ckt 70090947
MGrid VRec DR W/OPgs .38AuLF 6Ckt

MGrid VRec DR W/OPgs .38AuLF 6Ckt

Supplier's Site
Connector, Rcpt, 6Pos, 2Mm; Connector Systems Molex - 01AH8738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Mm; Connector Systems Molex
01AH8738
Connector, Rcpt, 6Pos, 2Mm; Connector Systems Molex 01AH8738
CONNECTOR, RCPT, 6POS, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Milli-Grid 79107 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Mgrid Vrec Dr W/opgs .38Aulf 6Ckt Rohs Compliant Molex - 29AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Mgrid Vrec Dr W/opgs .38Aulf 6Ckt Rohs Compliant Molex
29AC1433
Mgrid Vrec Dr W/opgs .38Aulf 6Ckt Rohs Compliant Molex 29AC1433
MGRID VREC DR W/OPGS .38AULF 6CKT ROHS COMPLIANT: YES

MGRID VREC DR W/OPGS .38AULF 6CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 79107-7002 1218371-79107-7002 70090947 01AH8738 29AC1433
Product Name Circular Connectors - Circular Connectors - Housings - 79107-7002 MGrid VRec DR W/OPgs .38AuLF 6Ckt Connector, Rcpt, 6Pos, 2Mm; Connector Systems Molex Mgrid Vrec Dr W/opgs .38Aulf 6Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details