Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040816-78864-1001
Number of Rows: 2
Voltage Rating: 10 V
Number of Contacts: 6
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 90325-0006; 53253-0670; 35362-0650; 6-1123723-6; 1744214-6; TSW-106-07-L-S078864
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536695050, 8536695050
Voltage Rating (DC): 10 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Power to the Board 1.6mm Pitch Comp Conn Dual Row 6Ckt Product overview: 78864-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-78864-1001 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78864-1001 | 1040816-78864-1001 | 341-78864-1001 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 78864-1001 | Dual Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |