Molex Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex 78732-6021

Description
COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes
Datasheet
Description
COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex - 68Y6732 - Newark, An Avnet Company
Chicago, IL, United States
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex
68Y6732
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex 68Y6732
COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes

COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes

Supplier's Site Datasheet
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex - 68Y6731 - Newark, An Avnet Company
Chicago, IL, United States
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex
68Y6731
Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex 68Y6731
COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes

COMPRESSION CONN, BATTERY, 6POS, 0.5A; Contact Material:Titanium Copper; Voltage Rating:30V; Contact Gender:-; No. of Contacts:6 Contact; Battery Terminals:Pressure Contact; Product Range:78732 Series; SVHC:No SVHC (15-Jan-2019); No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68Y6732
Product Name Compression Conn, Battery, 6Pos, 0.5A; Contact Material Molex
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details