Molex Connectors, Interconnects - Memory Connectors - Inline Module Sockets 787301002

Description
Manufacturer: Molex Win Source Part Number: 1331995-0787301002 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 240 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM Standards: MO-309 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078730-1002,WM10406, 787301002,78730-1002 Base Product Number: 078730 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1331995-0787301002 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 240 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM Standards: MO-309 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078730-1002,WM10406, 787301002,78730-1002 Base Product Number: 078730 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1331995-0787301002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1331995-0787301002
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1331995-0787301002
Manufacturer: Molex Win Source Part Number: 1331995-0787301002 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 288 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: DIMM Standard Package: 240 Mounting: Surface Mount Mounting Feature: Normal, Standard - Top Memory Type: DDR4 SDRAM Standards: MO-309 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078730-1002,WM10406, 787301002,78730-1002 Base Product Number: 078730 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1331995-0787301002
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 288
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: DIMM
Standard Package: 240
Mounting: Surface Mount
Mounting Feature: Normal, Standard - Top
Memory Type: DDR4 SDRAM
Standards: MO-309
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 078730-1002,WM10406,787301002,78730-1002
Base Product Number: 078730
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN SKT DIMM 288POS SMD - 514-0787301002 - Utmel Electronic Limited
Hong Kong, China
CONN SKT DIMM 288POS SMD
514-0787301002
CONN SKT DIMM 288POS SMD 514-0787301002
CONN SKT DIMM 288POS SMD

CONN SKT DIMM 288POS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1331995-0787301002 514-0787301002
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets CONN SKT DIMM 288POS SMD
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products