Molex 0.85Mm Ddr4 Dimm Vt Smt 0.76Aulf 288Ckt Rohs Compliant Molex 78730-1002

Description
0.85MM DDR4 DIMM VT SMT 0.76AULF 288CKT ROHS COMPLIANT: YES
Datasheet
Description
0.85MM DDR4 DIMM VT SMT 0.76AULF 288CKT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.85Mm Ddr4 Dimm Vt Smt 0.76Aulf 288Ckt Rohs Compliant Molex - 26AC8800 - Newark, An Avnet Company
Chicago, IL, United States
0.85Mm Ddr4 Dimm Vt Smt 0.76Aulf 288Ckt Rohs Compliant Molex
26AC8800
0.85Mm Ddr4 Dimm Vt Smt 0.76Aulf 288Ckt Rohs Compliant Molex 26AC8800
0.85MM DDR4 DIMM VT SMT 0.76AULF 288CKT ROHS COMPLIANT: YES

0.85MM DDR4 DIMM VT SMT 0.76AULF 288CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Dimm Socket, 288Pos; Memory / Card Type Molex - 01AH1692 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 288Pos; Memory / Card Type Molex
01AH1692
Connector, Dimm Socket, 288Pos; Memory / Card Type Molex 01AH1692
CONNECTOR, DIMM SOCKET, 288POS; Memory / Card Type:DDR4 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:288Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78730 Series RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 288POS; Memory / Card Type:DDR4 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:288Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78730 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 78730-1002 - ODG (Origin Data Global)
Shenzhen, China
Connectors
78730-1002
Connectors 78730-1002
DIMM Connectors 0.85MM DDR4 DIMM Vt SMT 0.76AuLF 288CKT

DIMM Connectors 0.85MM DDR4 DIMM Vt SMT 0.76AuLF 288CKT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 26AC8800 78730-1002
Product Name 0.85Mm Ddr4 Dimm Vt Smt 0.76Aulf 288Ckt Rohs Compliant Molex Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details