Molex Connectors, Interconnects- Memory Connectors- PC Card Sockets 787270001

Description
Manufacturer: Molex Category: Connectors, Interconnects- Memory Connectors- PC Card Sockets Series: 78727 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Micro SIM Number of Positions: 7 (6 + 1) Connector Type: Connector Insertion, Removal Method: Push In, Pull Out Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Memory Connectors- PC Card Sockets Series: 78727 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Micro SIM Number of Positions: 7 (6 + 1) Connector Type: Connector Insertion, Removal Method: Push In, Pull Out Mounting Type: Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Memory Connectors- PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Memory Connectors- PC Card Sockets
Connectors, Interconnects- Memory Connectors- PC Card Sockets
Manufacturer: Molex Category: Connectors, Interconnects- Memory Connectors- PC Card Sockets Series: 78727 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: Micro SIM Number of Positions: 7 (6 + 1) Connector Type: Connector Insertion, Removal Method: Push In, Pull Out Mounting Type: Surface Mount, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects- Memory Connectors- PC Card Sockets
Series: 78727
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: Micro SIM
Number of Positions: 7 (6 + 1)
Connector Type: Connector
Insertion, Removal Method: Push In, Pull Out
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Memory Connectors- PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details