Push-Pull micro-SIM Card Socket + detect
Push-Pull micro-SIM Card Socket + detect
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 759081-78727-0001
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MEMORY CARD 6POS PUSH/PULL SMD
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Pull;
CONNECTOR, MICRO SIM, 6POS; Product Range:78727 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceR
CONNECTOR, MICRO SIM, 6POS; Product Range:78727 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceR
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7719133P | 7719133 | 78727-0001 | 759081-78727-0001 | 78727-0001 | 28X2868 | 45W6601 |
| Product Name | Memory Card Connectors | Memory Card Connectors | Memory Connectors - PC Card Sockets - 78727-0001 | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Connector, Micro Sim, 6Pos; Memory / Card Type Molex | Connector, Micro Sim, 6Pos; Product Range Molex | |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||||
| Geometry | Right Angle | ||||||
| Termination | Solder | SurfaceRoHS Compliant: Yes | |||||
| Mounting | Surface mount |